TT Electronics Trimmer Potentiometers 64WR20KLF

Description
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1064-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1064-ND
Trimmer Potentiometers 987-1064-ND
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1442237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442237
Trimmer Potentiometers 1442237
TT Electronics/BI 64WR20KLF

TT Electronics/BI 64WR20KLF

Supplier's Site
Trimmer Potentiometers - 1442105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442105
Trimmer Potentiometers 1442105
TT Electronics/BI 64WR20KLF

TT Electronics/BI 64WR20KLF

Supplier's Site
Trimmer Potentiometer, 20Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3117 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3117
Trimmer Potentiometer, 20Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3117
TRIMMER POTENTIOMETER, 20KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1064-ND 1442237 15M3117
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details