TT Electronics Trimmer Potentiometers 64WR200LF

Description
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote
Description
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 15M3121, features a resistance value of 200 Ohms and is designed for 12 turns of adjustment. It utilizes a cermet element material, which provides stability and reliability in various applications. This through-hole component is suitable for top adjustment, making it easy to integrate into circuit designs. The power rating for this potentiometer is 250 mW, and it is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for applications requiring precise resistance adjustments in compact spaces.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer, part number 15M3121, features a resistance value of 200 Ohms and is designed for 12 turns of adjustment. It utilizes a cermet element material, which provides stability and reliability in various applications. This through-hole component is suitable for top adjustment, making it easy to integrate into circuit designs. The power rating for this potentiometer is 250 mW, and it is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for applications requiring precise resistance adjustments in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1063-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1063-ND
Trimmer Potentiometers 987-1063-ND
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 200 Ohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3121 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200 Ohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3121
Trimmer Potentiometer, 200 Ohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3121
TRIMMER POTENTIOMETER, 200 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1063-ND 15M3121
Product Name Trimmer Potentiometers Trimmer Potentiometer, 200 Ohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers