TT Electronics Trimmer Potentiometers 64WR1KLF

Description
TT Electronics/BI 64WR1KLF
Request a Quote Datasheet
Description
TT Electronics/BI 64WR1KLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1442107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442107
Trimmer Potentiometers 1442107
TT Electronics/BI 64WR1KLF

TT Electronics/BI 64WR1KLF

Supplier's Site
Trimmer Potentiometers - 1442181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442181
Trimmer Potentiometers 1442181
TT Electronics/BI 64WR1KLF

TT Electronics/BI 64WR1KLF

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325922-64WR1KLF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325922-64WR1KLF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325922-64WR1KLF
Manufacturer: TT Electronics/BI Win Source Part Number: 1325922-64WR1KLF Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: PC Pins Size / Dimension: Rectangular - 0.250" x 0.165" Face (6.35mm x 4.19mm) Standard Package: 50 Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1062 Base Product Number: 64WR RoHS Status: RoHS Compliant

Manufacturer: TT Electronics/BI
Win Source Part Number: 1325922-64WR1KLF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.250" x 0.165" Face (6.35mm x 4.19mm)
Standard Package: 50
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1062
Base Product Number: 64WR
RoHS Status: RoHS Compliant

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-64WR1KLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-64WR1KLF
0.25W Trimmer Potentiometer 80-64WR1KLF
TRIMMER 1K OHM 0.25W PC PIN TOP Product overview: 64WR1KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-64WR1KLF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W PC PIN TOP Product overview: 64WR1KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-64WR1KLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 987-1062-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1062-ND
Trimmer Potentiometers 987-1062-ND
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3104 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3104
Trimmer Potentiometer, 1Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3104
TRIMMER POTENTIOMETER, 1KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:Model 64RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:Model 64RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1442107 1325922-64WR1KLF 80-64WR1KLF 987-1062-ND 15M3104
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 1Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole ThroughHole
Configuration Multiturn Single Resistor
Standards and Certifications RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers