TRIMMER 10K OHM 0.25W PC PIN TOP Product overview: 64WR10KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-64WR10KLF can be used for catalog matching and distributor lookup.
TT Electronics/BI 64WR10KLF
TT Electronics/BI 64WR10KLF
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
TRIMMER 10K OHM 0.25W PC PIN TOP
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes
TRIMMER 10K OHM 0.25W PC PIN TOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-64WR10KLF | 1442205 | 987-1061-ND | 64WR10KLF | 15M3108 | 64WR10KLF |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies | Trimmer Potentiometers |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Operating DC Voltage | 200 volts | |||||
| Operating Temperature | -65 to 150 C (-85 to 302 F) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Mounting / Packaging | ThroughHole; Solder pin | ThroughHole | ThroughHole | ThroughHole | ThroughHole; Through Hole |