TT Electronics Trimmer, Potentiometer, 10Kohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies 64WR10K

Description
TRIMMER, POTENTIOMETER, 10KOHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:Model 64RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER, 10KOHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:Model 64RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer, 10Kohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3107 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 10Kohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
15M3107
Trimmer, Potentiometer, 10Kohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies 15M3107
TRIMMER, POTENTIOMETER, 10KOHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:Model 64RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 10KOHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:Model 64RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M3107
Product Name Trimmer, Potentiometer, 10Kohm 12Turn Thru Hole; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers