TT Electronics Trimmer Potentiometers 64WR100KLF

Description
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1060-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1060-ND
Trimmer Potentiometers 987-1060-ND
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
100KOHM 0.25W Trimmer Potentiometer - 80-64WR100KLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.25W Trimmer Potentiometer
80-64WR100KLF
100KOHM 0.25W Trimmer Potentiometer 80-64WR100KLF
TRIMMER 100KOHM 0.25W PC PIN TOP Product overview: 64WR100KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-64WR100KLF can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.25W PC PIN TOP Product overview: 64WR100KLF from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-64WR100KLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1442244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442244
Trimmer Potentiometers 1442244
TT Electronics/BI 64WR100KLF

TT Electronics/BI 64WR100KLF

Supplier's Site
Trimmer Potentiometers - 1442106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442106
Trimmer Potentiometers 1442106
TT Electronics/BI 64WR100KLF

TT Electronics/BI 64WR100KLF

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 64WR100KLF
764475-64WR100KLF
Trimmer Potentiometers - 64WR100KLF 764475-64WR100KLF
Manufacturer: TT Electronics/BI Win Source Part Number: 764475-64WR100KLF Series: 64 Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 100k Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 64 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.165" Face x 0.270" H (6.35mm x 4.19mm x 6.86mm) Alternative Parts (Cross-Reference): 3262W-1-104LF; 3262W-1-104; T63YB104KT20; Introduction Date: October 26, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: TT Electronics/BI
Win Source Part Number: 764475-64WR100KLF
Series: 64
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 100k
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 64
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.250" x 0.165" Face x 0.270" H (6.35mm x 4.19mm x 6.86mm)
Alternative Parts (Cross-Reference): 3262W-1-104LF; 3262W-1-104; T63YB104KT20;
Introduction Date: October 26, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Trimmer Potentiometers - 64WR100KLF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
64WR100KLF
Trimmer Potentiometers 64WR100KLF
TRIMMER 100KOHM 0.25W PC PIN TOP

TRIMMER 100KOHM 0.25W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies - 15M3112 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
15M3112
Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies 15M3112
TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1060-ND 80-64WR100KLF 1442244 764475-64WR100KLF 64WR100KLF 15M3112
Product Name Trimmer Potentiometers 100KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 64WR100KLF Trimmer Potentiometers Trimmer Potentiometer, 100Kohm 12Turn Through Hole; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details