TT Electronics Trimmer Potentiometers 64PR5KLF

Description
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1605-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1605-5-ND
Trimmer Potentiometers 987-1605-5-ND
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) 12 Turns Rohs Compliant Tt Electronics/bi Technologies - 15M3098 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) 12 Turns Rohs Compliant Tt Electronics/bi Technologies
15M3098
Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) 12 Turns Rohs Compliant Tt Electronics/bi Technologies 15M3098
CERMET TRIMMER 5K OHM 10% 0.25W(1/4W) 12 TURNS ROHS COMPLIANT: YES

CERMET TRIMMER 5K OHM 10% 0.25W(1/4W) 12 TURNS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1605-5-ND 15M3098
Product Name Trimmer Potentiometers Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) 12 Turns Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 2274830 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 220 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details