BI Technologies Corporation Resistor Networks, Arrays - 628B471TR4 628B471TR4

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039618-628B471TR4 Number of Pins: 16 Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039618-628B471TR4 Number of Pins: 16 Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 628B471TR4 - 1039618-628B471TR4 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 628B471TR4
1039618-628B471TR4
Resistor Networks, Arrays - 628B471TR4 1039618-628B471TR4
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039618-628B471TR4 Number of Pins: 16 Categories: Resistor Networks,Arrays Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039618-628B471TR4
Number of Pins: 16
Categories: Resistor Networks,Arrays
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1039618-628B471TR4
Product Name Resistor Networks, Arrays - 628B471TR4
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers