BI Technologies Corporation Resistor Networks, Arrays - 628B332 628B332

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983725-628B332 Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Military Standard: Not Resistance: 3.3 kΩ Power Rating: 1.28 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 7.87 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983725-628B332 Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Military Standard: Not Resistance: 3.3 kΩ Power Rating: 1.28 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 7.87 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 628B332 - 983725-628B332 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 628B332
983725-628B332
Resistor Networks, Arrays - 628B332 983725-628B332
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983725-628B332 Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Military Standard: Not Resistance: 3.3 kΩ Power Rating: 1.28 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 7.87 mm RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983725-628B332
Termination: Gull Wing
Length: 11.3 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Military Standard: Not
Resistance: 3.3 kΩ
Power Rating: 1.28 W
Number of Resistors: 15
Number of Pins: 16
Terminal Pitch: 1.27 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 7.87 mm
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 983725-628B332
Product Name Resistor Networks, Arrays - 628B332
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details