BI Technologies Corporation Resistor Networks, Arrays - 628B152TR4 628B152TR4

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039617-628B152TR4 Packaging: Tape and Reel Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Military Standard: Not Resistance: 1.5 kΩ Power Rating: 1.28 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 5.59 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039617-628B152TR4 Packaging: Tape and Reel Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Military Standard: Not Resistance: 1.5 kΩ Power Rating: 1.28 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 5.59 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 628B152TR4 - 1039617-628B152TR4 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 628B152TR4
1039617-628B152TR4
Resistor Networks, Arrays - 628B152TR4 1039617-628B152TR4
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039617-628B152TR4 Packaging: Tape and Reel Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Military Standard: Not Resistance: 1.5 kΩ Power Rating: 1.28 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 5.59 mm RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039617-628B152TR4
Packaging: Tape and Reel
Termination: Gull Wing
Length: 11.3 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Military Standard: Not
Resistance: 1.5 kΩ
Power Rating: 1.28 W
Number of Resistors: 15
Number of Pins: 16
Terminal Pitch: 1.27 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 5.59 mm
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1039617-628B152TR4
Product Name Resistor Networks, Arrays - 628B152TR4
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers