BI Technologies Corporation Resistor Networks, Arrays - 628B104TR4 628B104TR4

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985205-628B104TR4 Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 15 Power Dissipation: 160 mW Resistance: 100 kΩ Power Rating: 1.28 W Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 160 mW Terminal Pitch: 1.27 mm Width: 5.59 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7.87 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985205-628B104TR4 Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 15 Power Dissipation: 160 mW Resistance: 100 kΩ Power Rating: 1.28 W Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 160 mW Terminal Pitch: 1.27 mm Width: 5.59 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7.87 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 628B104TR4 - 985205-628B104TR4 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 628B104TR4
985205-628B104TR4
Resistor Networks, Arrays - 628B104TR4 985205-628B104TR4
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985205-628B104TR4 Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 11.3 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Number of Elements: 15 Power Dissipation: 160 mW Resistance: 100 kΩ Power Rating: 1.28 W Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 160 mW Terminal Pitch: 1.27 mm Width: 5.59 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7.87 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985205-628B104TR4
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 11.3 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Number of Elements: 15
Power Dissipation: 160 mW
Resistance: 100 kΩ
Power Rating: 1.28 W
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 160 mW
Terminal Pitch: 1.27 mm
Width: 5.59 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 7.87 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 985205-628B104TR4
Product Name Resistor Networks, Arrays - 628B104TR4
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Tolerance 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details