TT Electronics Resistor Networks, Arrays 628B103

Description
RES ARRAY 15 RES 10K OHM 16SOIC
Request a Quote Datasheet
Description
RES ARRAY 15 RES 10K OHM 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 987-1056-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
987-1056-ND
Resistor Networks, Arrays 987-1056-ND
RES ARRAY 15 RES 10K OHM 16SOIC

RES ARRAY 15 RES 10K OHM 16SOIC

Buy Now Datasheet
Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Dil; Resistance Tt Electronics/bi Technologies - 15M2946 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Dil; Resistance Tt Electronics/bi Technologies
15M2946
Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Dil; Resistance Tt Electronics/bi Technologies 15M2946
RESISTOR, BUSSED RESISTOR NETWORK 15, 10KOHM, 2%, DIL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 15, 10KOHM, 2%, DIL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 987-1056-ND 15M2946
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network 15, 10Kohm, 2%, Dil; Resistance Tt Electronics/bi Technologies
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC DIP
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details