BI Technologies Corporation Resistor Networks, Arrays - 628A332TR4 628A332TR4

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149448-628A332TR4 Packaging: Tape and Reel Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Tolerance: 2 % Military Standard: Not Resistance: 3.3 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 5.59 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149448-628A332TR4 Packaging: Tape and Reel Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Tolerance: 2 % Military Standard: Not Resistance: 3.3 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 5.59 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 628A332TR4 - 1149448-628A332TR4 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 628A332TR4
1149448-628A332TR4
Resistor Networks, Arrays - 628A332TR4 1149448-628A332TR4
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149448-628A332TR4 Packaging: Tape and Reel Termination: Gull Wing Length: 11.3 mm Number of Terminals: 16 Tolerance: 2 % Military Standard: Not Resistance: 3.3 kΩ Power Rating: 1.28 W Number of Resistors: 8 Number of Pins: 16 Terminal Pitch: 1.27 mm Categories: Resistor Networks,Arrays Case / Package: DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Depth: 5.59 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 150 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149448-628A332TR4
Packaging: Tape and Reel
Termination: Gull Wing
Length: 11.3 mm
Number of Terminals: 16
Tolerance: 2 %
Military Standard: Not
Resistance: 3.3 kΩ
Power Rating: 1.28 W
Number of Resistors: 8
Number of Pins: 16
Terminal Pitch: 1.27 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Depth: 5.59 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1149448-628A332TR4
Product Name Resistor Networks, Arrays - 628A332TR4
Configuration Chip Array
Resistance Range 3300 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers