BI Technologies Corporation Resistor Networks, Arrays - 628A220 628A220

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160602-628A220 Packaging: Box Tolerance: 2 % Number of Elements: 8 Resistance: 22 Ω Number of Resistors: 8 Number of Pins: 16 Working Voltage: 50 V Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160602-628A220 Packaging: Box Tolerance: 2 % Number of Elements: 8 Resistance: 22 Ω Number of Resistors: 8 Number of Pins: 16 Working Voltage: 50 V Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 628A220 - 1160602-628A220 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - 628A220
1160602-628A220
Resistor Networks, Arrays - 628A220 1160602-628A220
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160602-628A220 Packaging: Box Tolerance: 2 % Number of Elements: 8 Resistance: 22 Ω Number of Resistors: 8 Number of Pins: 16 Working Voltage: 50 V Categories: Resistor Networks,Arrays Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160602-628A220
Packaging: Box
Tolerance: 2 %
Number of Elements: 8
Resistance: 22 Ω
Number of Resistors: 8
Number of Pins: 16
Working Voltage: 50 V
Categories: Resistor Networks,Arrays
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1160602-628A220
Product Name Resistor Networks, Arrays - 628A220
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details