RES ARRAY 8 RES 10K OHM 16SOIC Product overview: 628A103TR4 from TT Electronics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-628A103TR4 can be used for catalog matching and distributor lookup.
RES ARRAY 8 RES 10K OHM 16SOIC
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 10KOHM, 2%, DIL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-628A103TR4 | 987-1055-2-ND | 15M2815 |
| Product Name | Resistor | Resistor Networks, Arrays | Resistor, Isolated Resistor Network, 8, 10Kohm, 2%, Dil; Resistance Tt Electronics/bi Technologies |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "16-SOIC | DIP | |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |