TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6273R2KL.252GCT

Description
POT 2K OHM 1.5W PLASTIC LINEAR
Description
POT 2K OHM 1.5W PLASTIC LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
6273R2KL.252GCT
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6273R2KL.252GCT
POT 2K OHM 1.5W PLASTIC LINEAR

POT 2K OHM 1.5W PLASTIC LINEAR

Supplier's Site
Potentiometer / Clam Shell Tt Electronics/bi Technologies - 98Y0999 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer / Clam Shell Tt Electronics/bi Technologies
98Y0999
Potentiometer / Clam Shell Tt Electronics/bi Technologies 98Y0999
Potentiometer / Clam Shell

Potentiometer / Clam Shell

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 6273R2KL.252GCT 98Y0999
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer / Clam Shell Tt Electronics/bi Technologies
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 35 ohms
View Details