TT Electronics Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 6187R20KL1.0LF

Description
Win Source Part Number: 1315113-6187R20KL1.0 LF Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 6180 Termination Style: Solder Turret Package: Bulk Tolerance: ±10% Temperature Coefficient: -400ppm/°C Power (Watts): 1W Actuator Type: Slotted Actuator Length: 0.874" (22.20mm) Resistance (Ohms): 20k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: Continuous Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.874" Dia (22.20mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TT Electronics/BI Base Product Number: 6187R
Request a Quote Datasheet
Description
Win Source Part Number: 1315113-6187R20KL1.0 LF Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 6180 Termination Style: Solder Turret Package: Bulk Tolerance: ±10% Temperature Coefficient: -400ppm/°C Power (Watts): 1W Actuator Type: Slotted Actuator Length: 0.874" (22.20mm) Resistance (Ohms): 20k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: Continuous Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.874" Dia (22.20mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TT Electronics/BI Base Product Number: 6187R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1315113-6187R20KL1.0LF
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1315113-6187R20KL1.0LF
Win Source Part Number: 1315113-6187R20KL1.0 LF Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 6180 Termination Style: Solder Turret Package: Bulk Tolerance: ±10% Temperature Coefficient: -400ppm/°C Power (Watts): 1W Actuator Type: Slotted Actuator Length: 0.874" (22.20mm) Resistance (Ohms): 20k Bushing Thread: 3/8-32 Number of Turns: 1 Adjustment Type: User Defined Resistive Material: Conductive Plastic Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: Continuous Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.874" Dia (22.20mm) Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TT Electronics/BI Base Product Number: 6187R

Win Source Part Number: 1315113-6187R20KL1.0LF
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 6180
Termination Style: Solder Turret
Package: Bulk
Tolerance: ±10%
Temperature Coefficient: -400ppm/°C
Power (Watts): 1W
Actuator Type: Slotted
Actuator Length: 0.874" (22.20mm)
Resistance (Ohms): 20k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Conductive Plastic
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: Continuous
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 0.874" Dia (22.20mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: TT Electronics/BI
Base Product Number: 6187R

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
6187R20KL1.0LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 6187R20KL1.0LF
POT 20K OHM 1W PLASTIC LINEAR

POT 20K OHM 1W PLASTIC LINEAR

Supplier's Site
Potentiometer / Clam Shell Rohs Compliant Tt Electronics/bi Technologies - 98Y0969 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer / Clam Shell Rohs Compliant Tt Electronics/bi Technologies
98Y0969
Potentiometer / Clam Shell Rohs Compliant Tt Electronics/bi Technologies 98Y0969
Potentiometer / Clam Shell RoHS Compliant: Yes

Potentiometer / Clam Shell RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1315113-6187R20KL1.0LF 6187R20KL1.0LF 98Y0969
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Trimmer Potentiometers Potentiometer / Clam Shell Rohs Compliant Tt Electronics/bi Technologies
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers