TT Electronics 6187R20KL1.0 6187R20KL1.0

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039575-6187R20KL1.0 Packaging: Bulk Type: Potentiometer Termination: Turret Voltage Rating: 400 V Tolerance: 10 % Temperature Coefficient: -400 ppm/°C Military Standard: Not Composition: Conductive Plastic, Potentiometer Weight: 15.03 g Resistance: 20 kΩ Power Rating: 1 W Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 6639S-1-203; 3006P-1-203LF; 3059Y-1-203LF; M43P203KB30T601; 357B0203MAB251S22; P10XXAI203KB30; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Panel RoHS: Non-Compliant Min Operating Temperature: -65 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039575-6187R20KL1.0 Packaging: Bulk Type: Potentiometer Termination: Turret Voltage Rating: 400 V Tolerance: 10 % Temperature Coefficient: -400 ppm/°C Military Standard: Not Composition: Conductive Plastic, Potentiometer Weight: 15.03 g Resistance: 20 kΩ Power Rating: 1 W Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 6639S-1-203; 3006P-1-203LF; 3059Y-1-203LF; M43P203KB30T601; 357B0203MAB251S22; P10XXAI203KB30; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Panel RoHS: Non-Compliant Min Operating Temperature: -65 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6187R20KL1.0 - 1039575-6187R20KL1.0 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039575-6187R20KL1.0 Packaging: Bulk Type: Potentiometer Termination: Turret Voltage Rating: 400 V Tolerance: 10 % Temperature Coefficient: -400 ppm/°C Military Standard: Not Composition: Conductive Plastic, Potentiometer Weight: 15.03 g Resistance: 20 kΩ Power Rating: 1 W Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): 6639S-1-203; 3006P-1-203LF; 3059Y-1-203LF; M43P203KB30T601; 357B0203MAB251S22; P10XXAI203KB30; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Panel RoHS: Non-Compliant Min Operating Temperature: -65 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039575-6187R20KL1.0
Packaging: Bulk
Type: Potentiometer
Termination: Turret
Voltage Rating: 400 V
Tolerance: 10 %
Temperature Coefficient: -400 ppm/°C
Military Standard: Not
Composition: Conductive Plastic, Potentiometer
Weight: 15.03 g
Resistance: 20 kΩ
Power Rating: 1 W
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): 6639S-1-203; 3006P-1-203LF; 3059Y-1-203LF; M43P203KB30T601; 357B0203MAB251S22; P10XXAI203KB30;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Panel
RoHS: Non-Compliant
Min Operating Temperature: -65 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1039575-6187R20KL1.0
Product Name 6187R20KL1.0
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details