TT Electronics Rotary Potentiometers, Rheostats 6187R10KL1.0LF

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 987-1379-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
987-1379-ND
Rotary Potentiometers, Rheostats 987-1379-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Potentiometer, 10Kohm, ±10%; Track Resistance Tt Electronics/bi Technologies - 63M2238 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10Kohm, ±10%; Track Resistance Tt Electronics/bi Technologies
63M2238
Potentiometer, 10Kohm, ±10%; Track Resistance Tt Electronics/bi Technologies 63M2238
POTENTIOMETER, 10KOHM, ±10%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6180 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER, 10KOHM, ±10%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:6180 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1379-ND 63M2238
Product Name Rotary Potentiometers, Rheostats Potentiometer, 10Kohm, ±10%; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details