TT Electronics Contact, Pin, 16-20Awg, Crimp; Product Range Tt Electronics/ab Connectors 508205604001

Description
CONTACT, PIN, 16-20AWG, CRIMP; Product Range:UK-AN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 16-20AWG, CRIMP; Product Range:UK-AN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 16-20Awg, Crimp; Product Range Tt Electronics/ab Connectors - 78AC5017 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-20Awg, Crimp; Product Range Tt Electronics/ab Connectors
78AC5017
Contact, Pin, 16-20Awg, Crimp; Product Range Tt Electronics/ab Connectors 78AC5017
CONTACT, PIN, 16-20AWG, CRIMP; Product Range:UK-AN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONTACT, PIN, 16-20AWG, CRIMP; Product Range:UK-AN Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78AC5017
Product Name Contact, Pin, 16-20Awg, Crimp; Product Range Tt Electronics/ab Connectors
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326031-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - SK-18636 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details