TT Electronics Contact, Socket, 16-20Awg, Crimp; Product Range Tt Electronics/ab Connectors 508105602001

Description
CONTACT, SOCKET, 16-20AWG, CRIMP; Product Range:UK-AN Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 16-20AWG, CRIMP; Product Range:UK-AN Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 16-20Awg, Crimp; Product Range Tt Electronics/ab Connectors - 78AC5016 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-20Awg, Crimp; Product Range Tt Electronics/ab Connectors
78AC5016
Contact, Socket, 16-20Awg, Crimp; Product Range Tt Electronics/ab Connectors 78AC5016
CONTACT, SOCKET, 16-20AWG, CRIMP; Product Range:UK-AN Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes

CONTACT, SOCKET, 16-20AWG, CRIMP; Product Range:UK-AN Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:Circular Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78AC5016
Product Name Contact, Socket, 16-20Awg, Crimp; Product Range Tt Electronics/ab Connectors
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Brush Contact Material - FAG 180A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details