TT Electronics Optoisolators - Transistor, Photovoltaic Output - 4N49U 4N49U

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1128877-4N49U Packaging: Bulk Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 1000Vrms Categories: Isolators Supplier Device Package: 6-LCC (6.22x4.32) Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 35V Manufacturer Homepage: www.micropac.com Manufacturer Package: 6-SMD, No Lead Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 200% at 2mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 20μs Voltage - Forward (Vf): 1.5V
Request a Quote
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1128877-4N49U Packaging: Bulk Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 1000Vrms Categories: Isolators Supplier Device Package: 6-LCC (6.22x4.32) Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 35V Manufacturer Homepage: www.micropac.com Manufacturer Package: 6-SMD, No Lead Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 200% at 2mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 20μs Voltage - Forward (Vf): 1.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - 4N49U - 1128877-4N49U - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - 4N49U
1128877-4N49U
Optoisolators - Transistor, Photovoltaic Output - 4N49U 1128877-4N49U
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1128877-4N49U Packaging: Bulk Mounting Style: SMD Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 1000Vrms Categories: Isolators Supplier Device Package: 6-LCC (6.22x4.32) Temperature Range - Operating: -55°C ~ 125°C Maximum Output Voltage: 35V Manufacturer Homepage: www.micropac.com Manufacturer Package: 6-SMD, No Lead Current - DC Forward (If) (Maximum): 40mA Current Transfer Ratio (Minimum): 200% at 2mA Vce Saturation (Maximum): 300mV Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 20μs, 20μs Voltage - Forward (Vf): 1.5V

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1128877-4N49U
Packaging: Bulk
Mounting Style: SMD
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 1000Vrms
Categories: Isolators
Supplier Device Package: 6-LCC (6.22x4.32)
Temperature Range - Operating: -55°C ~ 125°C
Maximum Output Voltage: 35V
Manufacturer Homepage: www.micropac.com
Manufacturer Package: 6-SMD, No Lead
Current - DC Forward (If) (Maximum): 40mA
Current Transfer Ratio (Minimum): 200% at 2mA
Vce Saturation (Maximum): 300mV
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 20μs, 20μs
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1128877-4N49U
Product Name Optoisolators - Transistor, Photovoltaic Output - 4N49U
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
Single IGBTs - 448-AIKQ100N60CTXKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Bipolar Transistors - 1220246 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details