TT Electronics Trimmer, Potentiometer 5Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 45WR5KLFT7

Description
TRIMMER, POTENTIOMETER 5KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45WR Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 5KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45WR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 5Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 83R8497 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 5Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
83R8497
Trimmer, Potentiometer 5Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 83R8497
TRIMMER, POTENTIOMETER 5KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45WR Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 5KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45WR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8497
Product Name Trimmer, Potentiometer 5Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers