TT Electronics Trimmer, Potentiometer 2Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 45WR2KLFTB

Description
TRIMMER, POTENTIOMETER 2KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45WR Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 2KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45WR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 2Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 83R8473 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 2Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
83R8473
Trimmer, Potentiometer 2Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 83R8473
TRIMMER, POTENTIOMETER 2KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45WR Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 2KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45WR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8473
Product Name Trimmer, Potentiometer 2Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers