TT Electronics Trimmer, Potentiometer 2Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies 45WR2KLFT7

Description
TRIMMER, POTENTIOMETER 2KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:2kohm RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 2KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:2kohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 2Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies - 83R8475 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 2Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies
83R8475
Trimmer, Potentiometer 2Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies 83R8475
TRIMMER, POTENTIOMETER 2KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:2kohm RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 2KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:2kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8475
Product Name Trimmer, Potentiometer 2Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers