TT Electronics Trimmer Potentiometer 1Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 45WR1KLFTB

Description
TRIMMER POTENTIOMETER 1KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 1KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 1Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 83R8455 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
83R8455
Trimmer Potentiometer 1Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 83R8455
TRIMMER POTENTIOMETER 1KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8455
Product Name Trimmer Potentiometer 1Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details