TT Electronics Trimmer, Potentiometer 1Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies 45WR1KLFT7

Description
TRIMMER, POTENTIOMETER 1KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:1kohm RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 1KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:1kohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 1Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies - 83R8457 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 1Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies
83R8457
Trimmer, Potentiometer 1Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies 83R8457
TRIMMER, POTENTIOMETER 1KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:1kohm RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 1KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:1kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8457
Product Name Trimmer, Potentiometer 1Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details