TT Electronics Trimmer, Potentiometer 10 Ohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies 45WR10LFT7

Description
TRIMMER, POTENTIOMETER 10 OHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 250ppm/°C; Track Resistance:10ohm RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 10 OHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 250ppm/°C; Track Resistance:10ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 10 Ohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies - 83R8467 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 10 Ohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies
83R8467
Trimmer, Potentiometer 10 Ohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies 83R8467
TRIMMER, POTENTIOMETER 10 OHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 250ppm/°C; Track Resistance:10ohm RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 10 OHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 250ppm/°C; Track Resistance:10ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8467
Product Name Trimmer, Potentiometer 10 Ohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details