TT Electronics Trimmer Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 45WR10KLFTB

Description
TRIMMER POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45; MSL:-RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 83R8461 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
83R8461
Trimmer Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 83R8461
TRIMMER POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8461
Product Name Trimmer Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details