TT Electronics Trimmer, Potentiometer 10Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies 45WR10KLFT7

Description
TRIMMER, POTENTIOMETER 10KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:10kohm RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 10KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:10kohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 10Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies - 83R8463 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 10Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies
83R8463
Trimmer, Potentiometer 10Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies 83R8463
TRIMMER, POTENTIOMETER 10KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:10kohm RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 10KOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:10kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8463
Product Name Trimmer, Potentiometer 10Kohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 12.5 ohms
View Details