TT Electronics Trimmer Potentiometer 100Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 45WR100KLFTB

Description
TRIMMER POTENTIOMETER 100KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45 RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 100KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 100Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 83R8468 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
83R8468
Trimmer Potentiometer 100Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 83R8468
TRIMMER POTENTIOMETER 100KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45 RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:Model 45 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8468
Product Name Trimmer Potentiometer 100Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details