TT Electronics Trimmer, Potentiometer 50Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 45JR50KLFTB

Description
TRIMMER, POTENTIOMETER 50KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 50KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 50Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 83R8443 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 50Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
83R8443
Trimmer, Potentiometer 50Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 83R8443
TRIMMER, POTENTIOMETER 50KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 50KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8443
Product Name Trimmer, Potentiometer 50Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details