TT Electronics Trimmer, Potentiometer 500 Ohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 45JR500LFT7

Description
TRIMMER, POTENTIOMETER 500 OHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 500 OHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 500 Ohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 83R8454 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 500 Ohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
83R8454
Trimmer, Potentiometer 500 Ohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 83R8454
TRIMMER, POTENTIOMETER 500 OHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 500 OHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8454
Product Name Trimmer, Potentiometer 500 Ohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers