TT Electronics Trimmer, Potentiometer 2Mohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies 45JR2MEGLFTB

Description
TRIMMER, POTENTIOMETER 2MOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:2Mohm RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 2MOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:2Mohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 2Mohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies - 83R8419 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 2Mohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies
83R8419
Trimmer, Potentiometer 2Mohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies 83R8419
TRIMMER, POTENTIOMETER 2MOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:2Mohm RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 2MOHM 15TURN SMD; No. of Turns:15; Potentiometer Mounting:SMD; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Track Resistance:2Mohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8419
Product Name Trimmer, Potentiometer 2Mohm 15Turn Smd; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details