TT Electronics Trimmer Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 45JR10KLFTB

Description
TRIMMER POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 83R8404 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
83R8404
Trimmer Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 83R8404
TRIMMER POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45JR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8404
Product Name Trimmer Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details