TT Electronics Trimmer, Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 45GR10KLFT7

Description
TRIMMER, POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45GR Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER, POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45GR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer, Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 83R8348 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
83R8348
Trimmer, Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies 83R8348
TRIMMER, POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45GR Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 10KOHM 15TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:15Turns; Product Range:45GR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83R8348
Product Name Trimmer, Potentiometer 10Kohm 15Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers