BI Technologies Corporation 44WR5KT7 44WR5KT7

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038694-44WR5KT7 Termination: SMD/SMT Tolerance: 10 % Composition: Cermet Resistance: 5 kΩ Power Rating: 250 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038694-44WR5KT7 Termination: SMD/SMT Tolerance: 10 % Composition: Cermet Resistance: 5 kΩ Power Rating: 250 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
44WR5KT7 - 1038694-44WR5KT7 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038694-44WR5KT7 Termination: SMD/SMT Tolerance: 10 % Composition: Cermet Resistance: 5 kΩ Power Rating: 250 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038694-44WR5KT7
Termination: SMD/SMT
Tolerance: 10 %
Composition: Cermet
Resistance: 5 kΩ
Power Rating: 250 mW
Taper: Linear
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1038694-44WR5KT7
Product Name 44WR5KT7
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details