TT Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers 44WR5KLFTB

Description
Manufacturer: TT Electronics/BI Win Source Part Number: 1325975-44WR5KLFTB Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: J Lead Size / Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm) Standard Package: 100 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 9 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1772-1,987-1772- 3,987-1772-5,987-177 2-1INACTIVE,987-1772 -1-ND,987-1772-3-ND Base Product Number: 44WR RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/BI Win Source Part Number: 1325975-44WR5KLFTB Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: J Lead Size / Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm) Standard Package: 100 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 9 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1772-1,987-1772- 3,987-1772-5,987-177 2-1INACTIVE,987-1772 -1-ND,987-1772-3-ND Base Product Number: 44WR RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325975-44WR5KLFTB - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325975-44WR5KLFTB
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325975-44WR5KLFTB
Manufacturer: TT Electronics/BI Win Source Part Number: 1325975-44WR5KLFTB Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: J Lead Size / Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm) Standard Package: 100 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 9 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1772-1,987-1772- 3,987-1772-5,987-177 2-1INACTIVE,987-1772 -1-ND,987-1772-3-ND Base Product Number: 44WR RoHS Status: RoHS Compliant

Manufacturer: TT Electronics/BI
Win Source Part Number: 1325975-44WR5KLFTB
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: J Lead
Size / Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm)
Standard Package: 100
Mounting: Surface Mount
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 9
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1772-1,987-1772-3,987-1772-5,987-1772-1INACTIVE,987-1772-1-ND,987-1772-3-ND
Base Product Number: 44WR
RoHS Status: RoHS Compliant

Buy Now Datasheet
Trimmer Potentiometers - 987-1772-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1772-5-ND
Trimmer Potentiometers 987-1772-5-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Cermet, 9 Turn 4Mm 5K; Track Resistance Tt Electronics/bi Technologies - 74M7267 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Cermet, 9 Turn 4Mm 5K; Track Resistance Tt Electronics/bi Technologies
74M7267
Trimmer Cermet, 9 Turn 4Mm 5K; Track Resistance Tt Electronics/bi Technologies 74M7267
TRIMMER CERMET, 9 TURN 4MM 5K; Track Resistance:5kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER CERMET, 9 TURN 4MM 5K; Track Resistance:5kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1325975-44WR5KLFTB 987-1772-5-ND 74M7267
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Cermet, 9 Turn 4Mm 5K; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 5000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details