TT Electronics 0.25W Trimmer Potentiometer 44WR5KLFT7

Description
TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: 44WR5KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR5KLFT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: 44WR5KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR5KLFT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-44WR5KLFT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-44WR5KLFT7
0.25W Trimmer Potentiometer 80-44WR5KLFT7
TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: 44WR5KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR5KLFT7 can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: 44WR5KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR5KLFT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1006685-44WR5KLFT7
Potentiometers, Variable Resistors - Trimmer Potentiometers 1006685-44WR5KLFT7
Win Source Part Number: 1006685-44WR5KLFT7 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 44 Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 9 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1051-1,987-1051- 2,987-1051-6 Base Product Number: 44WR

Win Source Part Number: 1006685-44WR5KLFT7
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 44
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 9
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Other Names: 987-1051-1,987-1051-2,987-1051-6
Base Product Number: 44WR

Buy Now Datasheet
Trimmer Potentiometers - 1442196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442196
Trimmer Potentiometers 1442196
TT Electronics/BI 44WR5KLFT7

TT Electronics/BI 44WR5KLFT7

Supplier's Site
Trimmer Potentiometers - 987-1051-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1051-6-ND
Trimmer Potentiometers 987-1051-6-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1051-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1051-1-ND
Trimmer Potentiometers 987-1051-1-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1051-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1051-2-ND
Trimmer Potentiometers 987-1051-2-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 5Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies - 16M0831 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies
16M0831
Trimmer Potentiometer 5Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies 16M0831
TRIMMER POTENTIOMETER 5KOHM 9TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 9TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44RoHS Compliant: Yes

Supplier's Site Datasheet
Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) Rohs Compliant Tt Electronics/bi Technologies - 62AK2941 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) Rohs Compliant Tt Electronics/bi Technologies
62AK2941
Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) Rohs Compliant Tt Electronics/bi Technologies 62AK2941
CERMET TRIMMER 5K OHM 10% 0.25W(1/4W) ROHS COMPLIANT: YES

CERMET TRIMMER 5K OHM 10% 0.25W(1/4W) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Trimmer Potentiometers - 44WR5KLFT7 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
44WR5KLFT7
Trimmer Potentiometers 44WR5KLFT7
TRIMMER 5K OHM 0.25W J LEAD TOP

TRIMMER 5K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-44WR5KLFT7 1006685-44WR5KLFT7 1442196 987-1051-6-ND 16M0831 62AK2941 44WR5KLFT7
Product Name 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 5Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies Cermet Trimmer 5K Ohm 10% 0.25W(1/4W) Rohs Compliant Tt Electronics/bi Technologies Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Solder pin Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data