TT Electronics Trimmer Cermet, 9 Turn 4Mm 50K; Track Resistance Tt Electronics/bi Technologies 44WR50KLF

Description
TRIMMER CERMET, 9 TURN 4MM 50K; Track Resistance:50kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes
Datasheet
Description
TRIMMER CERMET, 9 TURN 4MM 50K; Track Resistance:50kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Cermet, 9 Turn 4Mm 50K; Track Resistance Tt Electronics/bi Technologies - 74M7268 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Cermet, 9 Turn 4Mm 50K; Track Resistance Tt Electronics/bi Technologies
74M7268
Trimmer Cermet, 9 Turn 4Mm 50K; Track Resistance Tt Electronics/bi Technologies 74M7268
TRIMMER CERMET, 9 TURN 4MM 50K; Track Resistance:50kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER CERMET, 9 TURN 4MM 50K; Track Resistance:50kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M7268
Product Name Trimmer Cermet, 9 Turn 4Mm 50K; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details