TT Electronics Trimmer Potentiometers 44WR500LFT7

Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1577-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1577-6-ND
Trimmer Potentiometers 987-1577-6-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1577-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1577-1-ND
Trimmer Potentiometers 987-1577-1-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1577-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1577-2-ND
Trimmer Potentiometers 987-1577-2-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 500 Ohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 16M0849 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies
16M0849
Trimmer Potentiometer 500 Ohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies 16M0849
TRIMMER POTENTIOMETER 500 OHM 9TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 9TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1577-6-ND 16M0849
Product Name Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers