TT Electronics Trimmer Cermet, 9 Turn 4Mm 2K; Track Resistance Tt Electronics/bi Technologies 44WR2KLFTB

Description
TRIMMER CERMET, 9 TURN 4MM 2K; Track Resistance:2kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
Datasheet
Description
TRIMMER CERMET, 9 TURN 4MM 2K; Track Resistance:2kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Cermet, 9 Turn 4Mm 2K; Track Resistance Tt Electronics/bi Technologies - 74M7263 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Cermet, 9 Turn 4Mm 2K; Track Resistance Tt Electronics/bi Technologies
74M7263
Trimmer Cermet, 9 Turn 4Mm 2K; Track Resistance Tt Electronics/bi Technologies 74M7263
TRIMMER CERMET, 9 TURN 4MM 2K; Track Resistance:2kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER CERMET, 9 TURN 4MM 2K; Track Resistance:2kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M7263
Product Name Trimmer Cermet, 9 Turn 4Mm 2K; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details