TT Electronics Trimmer Potentiometers 44WR2KLFT7

Description
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1050-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1050-2-ND
Trimmer Potentiometers 987-1050-2-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1050-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1050-1-ND
Trimmer Potentiometers 987-1050-1-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1050-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1050-6-ND
Trimmer Potentiometers 987-1050-6-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 44WR2KLFT7
729052-44WR2KLFT7
Trimmer Potentiometers - 44WR2KLFT7 729052-44WR2KLFT7
Manufacturer: TT Electronics/BI Win Source Part Number: 729052-44WR2KLFT7 Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 9 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 2 kOhms Categories: Potentiometers, Variable Resistors Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.190" x 0.138" Face x 0.209" H (4.83mm x 3.51mm x 5.31mm)

Manufacturer: TT Electronics/BI
Win Source Part Number: 729052-44WR2KLFT7
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 9
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 2 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Rectangular - 0.190" x 0.138" Face x 0.209" H (4.83mm x 3.51mm x 5.31mm)

Buy Now
0.25W Trimmer Potentiometer - 80-44WR2KLFT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-44WR2KLFT7
0.25W Trimmer Potentiometer 80-44WR2KLFT7
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 44WR2KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR2KLFT7 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 44WR2KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR2KLFT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 2Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 16M0794 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies
16M0794
Trimmer Potentiometer 2Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies 16M0794
TRIMMER POTENTIOMETER 2KOHM 9TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 9TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1050-2-ND 729052-44WR2KLFT7 80-44WR2KLFT7 16M0794
Product Name Trimmer Potentiometers Trimmer Potentiometers - 44WR2KLFT7 0.25W Trimmer Potentiometer Trimmer Potentiometer 2Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data