TT Electronics Trimmer Potentiometers 44WR20KLFTB

Description
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1770-5-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1770-5-ND
Trimmer Potentiometers 987-1770-5-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Cermet, 9 Turn 4Mm 20K; Track Resistance Tt Electronics/bi Technologies - 74M7264 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Cermet, 9 Turn 4Mm 20K; Track Resistance Tt Electronics/bi Technologies
74M7264
Trimmer Cermet, 9 Turn 4Mm 20K; Track Resistance Tt Electronics/bi Technologies 74M7264
TRIMMER CERMET, 9 TURN 4MM 20K; Track Resistance:20kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER CERMET, 9 TURN 4MM 20K; Track Resistance:20kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 44WR20KLFTB - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
44WR20KLFTB
Trimmer Potentiometers 44WR20KLFTB
TRIMMER 20K OHM 0.25W J LEAD TOP

TRIMMER 20K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 987-1770-5-ND 74M7264 44WR20KLFTB
Product Name Trimmer Potentiometers Trimmer Cermet, 9 Turn 4Mm 20K; Track Resistance Tt Electronics/bi Technologies Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers