TT Electronics 0.25W Trimmer Potentiometer 44WR20KLFT7

Description
TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: 44WR20KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR20KLFT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: 44WR20KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR20KLFT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-44WR20KLFT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-44WR20KLFT7
0.25W Trimmer Potentiometer 80-44WR20KLFT7
TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: 44WR20KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR20KLFT7 can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: 44WR20KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR20KLFT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1184979-44WR20KLFT7
Potentiometers, Variable Resistors - Trimmer Potentiometers 1184979-44WR20KLFT7
Win Source Part Number: 1184979-44WR20KLFT7 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 44 Termination Style: J Lead Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 9 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1049-6,987-1049- 1,987-1049-2 Base Product Number: 44WR

Win Source Part Number: 1184979-44WR20KLFT7
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 44
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 9
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Other Names: 987-1049-6,987-1049-1,987-1049-2
Base Product Number: 44WR

Buy Now Datasheet
Trimmer Potentiometers - 987-1049-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1049-1-ND
Trimmer Potentiometers 987-1049-1-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1049-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1049-6-ND
Trimmer Potentiometers 987-1049-6-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1049-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1049-2-ND
Trimmer Potentiometers 987-1049-2-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 20Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies - 16M0803 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies
16M0803
Trimmer Potentiometer 20Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies 16M0803
TRIMMER POTENTIOMETER 20KOHM 9TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 9TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet
Cermet Trimmer , 0.25W, 20000Ohm 300V 10% 9 Turns Rohs Compliant Tt Electronics/bi Technologies - 62AK2940 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer , 0.25W, 20000Ohm 300V 10% 9 Turns Rohs Compliant Tt Electronics/bi Technologies
62AK2940
Cermet Trimmer , 0.25W, 20000Ohm 300V 10% 9 Turns Rohs Compliant Tt Electronics/bi Technologies 62AK2940
CERMET TRIMMER , 0.25W, 20000OHM 300V 10% 9 TURNS ROHS COMPLIANT: YES

CERMET TRIMMER , 0.25W, 20000OHM 300V 10% 9 TURNS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Trimmer Potentiometers - 44WR20KLFT7 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
44WR20KLFT7
Trimmer Potentiometers 44WR20KLFT7
TRIMMER 20K OHM 0.25W J LEAD TOP

TRIMMER 20K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-44WR20KLFT7 1184979-44WR20KLFT7 987-1049-1-ND 16M0803 62AK2940 44WR20KLFT7
Product Name 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 20Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies Cermet Trimmer , 0.25W, 20000Ohm 300V 10% 9 Turns Rohs Compliant Tt Electronics/bi Technologies Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details