TT Electronics Trimmer / Tube Rohs Compliant Tt Electronics/bi Technologies 44WR200LFTB

Description
Trimmer / Tube RoHS Compliant: Yes
Datasheet
Description
Trimmer / Tube RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer / Tube Rohs Compliant Tt Electronics/bi Technologies - 63M2084 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer / Tube Rohs Compliant Tt Electronics/bi Technologies
63M2084
Trimmer / Tube Rohs Compliant Tt Electronics/bi Technologies 63M2084
Trimmer / Tube RoHS Compliant: Yes

Trimmer / Tube RoHS Compliant: Yes

Supplier's Site
Trimmer Cermet, 9 Turn 4Mm 200R; Track Resistance Tt Electronics/bi Technologies - 74M7266 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Cermet, 9 Turn 4Mm 200R; Track Resistance Tt Electronics/bi Technologies
74M7266
Trimmer Cermet, 9 Turn 4Mm 200R; Track Resistance Tt Electronics/bi Technologies 74M7266
TRIMMER CERMET, 9 TURN 4MM 200R; Track Resistance:200ohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER CERMET, 9 TURN 4MM 200R; Track Resistance:200ohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63M2084 74M7266
Product Name Trimmer / Tube Rohs Compliant Tt Electronics/bi Technologies Trimmer Cermet, 9 Turn 4Mm 200R; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor Single Resistor
Standards and Certifications RoHS RoHS
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers