Win Source Part Number: 1015842-44WR200LFT7
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 44
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 9
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 Ohms
Dimension: Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Other Names: 987-1599-2,987-1599-
Base Product Number: 44WR
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1015842-44WR200LFT7 | 987-1599-2-ND |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet |