TT Electronics 0.25W Trimmer Potentiometer 44WR1KLFT7

Description
TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: 44WR1KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR1KLFT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: 44WR1KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR1KLFT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-44WR1KLFT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-44WR1KLFT7
0.25W Trimmer Potentiometer 80-44WR1KLFT7
TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: 44WR1KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR1KLFT7 can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W J LEAD TOP Product overview: 44WR1KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR1KLFT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 44WR1KLFT7
763659-44WR1KLFT7
Trimmer Potentiometers - 44WR1KLFT7 763659-44WR1KLFT7
Manufacturer: TT Electronics/BI Win Source Part Number: 763659-44WR1KLFT7 Series: 44 Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 1k Number of Turns: 9 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 44 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.190" x 0.138" Face x 0.209" H (4.83mm x 3.51mm x 5.31mm) Alternative Parts (Cross-Reference): SM-4W102; SM-4W1K; SM-4EW1K; ; Introduction Date: October 26, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: TT Electronics/BI
Win Source Part Number: 763659-44WR1KLFT7
Series: 44
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 1k
Number of Turns: 9
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 44
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.190" x 0.138" Face x 0.209" H (4.83mm x 3.51mm x 5.31mm)
Alternative Parts (Cross-Reference): SM-4W102; SM-4W1K; SM-4EW1K; ;
Introduction Date: October 26, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 44WR1KLFT7
1128727-44WR1KLFT7
Trimmer Potentiometers - 44WR1KLFT7 1128727-44WR1KLFT7
Manufacturer: Bi technologies Win Source Part Number: 1128727-44WR1KLFT7 Manufacturer Homepage: www.bitechnologies.c om Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Bi technologies
Win Source Part Number: 1128727-44WR1KLFT7
Manufacturer Homepage: www.bitechnologies.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Trimmer Potentiometers - 987-1048-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1048-6-ND
Trimmer Potentiometers 987-1048-6-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1048-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1048-1-ND
Trimmer Potentiometers 987-1048-1-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1048-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1048-2-ND
Trimmer Potentiometers 987-1048-2-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 44WR1KLFT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
44WR1KLFT7
Potentiometers, Variable Resistors - Trimmer Potentiometers 44WR1KLFT7
TRIMMER 1K OHM 0.25W J LEAD TOP

TRIMMER 1K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - 44WR1KLFT7 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
44WR1KLFT7
Trimmer Potentiometers 44WR1KLFT7
TRIMMER 1K OHM 0.25W J LEAD TOP

TRIMMER 1K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 1Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies - 16M0763 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies
16M0763
Trimmer Potentiometer 1Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies 16M0763
TRIMMER POTENTIOMETER 1KOHM 9TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 9TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-44WR1KLFT7 763659-44WR1KLFT7 1128727-44WR1KLFT7 987-1048-6-ND 44WR1KLFT7 44WR1KLFT7 16M0763
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers - 44WR1KLFT7 Trimmer Potentiometers - 44WR1KLFT7 Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 1Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data