TT Electronics Trimmer Potentiometers 44WR10KLFTB

Description
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1047-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1047-ND
Trimmer Potentiometers 987-1047-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 16M0772 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies
16M0772
Trimmer Potentiometer 10Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies 16M0772
TRIMMER POTENTIOMETER 10KOHM 9TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 9TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1047-ND 16M0772
Product Name Trimmer Potentiometers Trimmer Potentiometer 10Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers