TT Electronics 0.25W Trimmer Potentiometer 44WR10KLFT7

Description
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 44WR10KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR10KLFT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 44WR10KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR10KLFT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-44WR10KLFT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-44WR10KLFT7
0.25W Trimmer Potentiometer 80-44WR10KLFT7
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 44WR10KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR10KLFT7 can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 44WR10KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44WR10KLFT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 1442180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442180
Trimmer Potentiometers 1442180
TT Electronics/BI 44WR10KLFT7

TT Electronics/BI 44WR10KLFT7

Supplier's Site
Trimmer Potentiometers - 1442059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1442059
Trimmer Potentiometers 1442059
TT Electronics/BI 44WR10KLFT7

TT Electronics/BI 44WR10KLFT7

Supplier's Site
Trimmer Potentiometers - 987-1046-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1046-2-ND
Trimmer Potentiometers 987-1046-2-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1046-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1046-1-ND
Trimmer Potentiometers 987-1046-1-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1046-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1046-6-ND
Trimmer Potentiometers 987-1046-6-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 44WR10KLFT7
856082-44WR10KLFT7
Trimmer Potentiometers - 44WR10KLFT7 856082-44WR10KLFT7
Manufacturer: TT Electronics Win Source Part Number: 856082-44WR10KLFT7 Series: 44 Features: 10 kOhms Trimmer Potentiometer 9.0 Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1046-6, 987-1046-2, 987-1046-1

Manufacturer: TT Electronics
Win Source Part Number: 856082-44WR10KLFT7
Series: 44
Features: 10 kOhms Trimmer Potentiometer 9.0 Turn
Package: Reel - TR
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1046-6, 987-1046-2, 987-1046-1

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 16M0773 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies
16M0773
Trimmer Potentiometer 10Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies 16M0773
TRIMMER POTENTIOMETER 10KOHM 9TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 9TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Product Range:Model 44; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometer 10Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies - 28X2765 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies
28X2765
Trimmer Potentiometer 10Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies 28X2765
TRIMMER POTENTIOMETER 10KOHM 9TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 9TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:9Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 44WR10KLFT7 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
44WR10KLFT7
Trimmer Potentiometers 44WR10KLFT7
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 44WR10KLFT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
44WR10KLFT7
Potentiometers, Variable Resistors - Trimmer Potentiometers 44WR10KLFT7
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-44WR10KLFT7 1442180 987-1046-2-ND 856082-44WR10KLFT7 16M0773 28X2765 44WR10KLFT7 44WR10KLFT7
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers - 44WR10KLFT7 Trimmer Potentiometer 10Kohm 9Turn Smd; Trimpot Type Tt Electronics/bi Technologies Trimmer Potentiometer 10Kohm 9Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Solder pin Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data